TE Connectivity 1-62429-2
- 收藏
- 对比
1-62429-2
2460-1-62429-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, Mating Tab Width .135 in [3.4 mm], Size 2, .32 – .45 mm Aluminum Wire, 28 – 25 AWG Aluminum Wire, MAG-MATE
1最小包装量--
1-62429-2详情
TE Connectivity 1-62429-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-62429-2
TE Internal Description
MAG-MATE TERM 27-30 013TPBR
Magnet Wire Terminal Typeu2009
Poke-In
Mating Tab Widthu2009
3.4u2009mmu2009[u2009.135u2009inu2009]
Mating Tab Thicknessu2009
.5u2009mmu2009[u2009.02u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
Aluminum Wire Sizeu2009(AWG)
28 – 25
1-62429-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。