TE Connectivity 1645613-2
- 收藏
- 对比
1645613-2
2460-1645613-2
连接器,连接线
--
大陆
立即发货

Power Terminals, Power Tap, Terminates To Printed Circuit Board, 8 Position, Cable-to-Board, Power, Uninsulated, Vertical, Stamped & Formed, Tin, Tin
1最小包装量--
1645613-2详情
TE Connectivity 1645613-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Board
Contact Current Rating (Max)u2009(A)
15
Number of Positionsu2009
8
Product Terminates Tou2009
印刷电路板
Power Terminal Typeu2009
功率抽头
TE Internal Description
8P.P.L.TERM.(D)
TE Internal #
1645613-2
1645613-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。