TE Connectivity 166977-2
- 收藏
- 对比
166977-2
2460-166977-2
连接器,连接线
--
大陆
立即发货

166977-2 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
166977-2详情
TE Connectivity 166977-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Crimp
Body Orientation
Straight
Contact Sizes
16
Mounting
电缆安装
包装
Loose
零件状态
Obsolete
连接器类型
连接器接头和PCB插座
性别
PIN
触点类型
Signal
166977-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。