TE Connectivity 1676412-1
- 收藏
- 对比
1676412-1
2460-1676412-1
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD RN 0805 69R8 0.1% 10PPM CUT LENGTH
1最小包装量--
1676412-1详情
TE Connectivity 1676412-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
1676412-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。