TE Connectivity 1719065-3
- 收藏
- 对比
1719065-3
2460-1719065-3
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Leaf, 27 AWG Magnet Wire, .36 mm Magnet Wire, Insulation Displacement (IDC), Silver Plating, Nickel, MAG-MATE
1最小包装量--
1719065-3详情
TE Connectivity 1719065-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1719065-3
TE Internal Description
MAG-MATE TERMINAL, SPECIAL DESIGN
Magnet Wire Terminal Typeu2009
Leaf
Magnet Wire Sizeu2009(AWG)
27
Magnet Wire Sizeu2009(mm)
.36
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Stock Thickness (Magnet Wire Side)u2009
.32u2009mmu2009[u2009.012u2009inu2009]
1719065-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。