TE Connectivity 1734101-9
- 收藏
- 对比
1734101-9
2460-1734101-9
连接器,连接线
--
大陆
立即发货

Docking Connectors, Plug, Cable-to-Board, 80 Position
1最小包装量--
1734101-9详情
TE Connectivity 1734101-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
80
Connector Systemu2009
Cable-to-Board
Docking Connector Styleu2009
Plug
TE Internal Description
Champ050 series,80pos,Au over PdNi
TE Internal #
1734101-9
1734101-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。