TE Connectivity 1734344-2
- 收藏
- 对比
1734344-2详情
TE Connectivity 1734344-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1734344-2
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.68
Contact Finish Mating
镍上闪金
Contact Materials
未说明
Manufacturer Series
1734344
JESD-609代码
e3
连接器类型
D 超微型连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
触点表面处理 终端
MATTE TIN (100) OVER NICKEL
1734344-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。