TE Connectivity 1742449-1
- 收藏
- 对比
1742449-1
2460-1742449-1
连接器,连接线
--
大陆
立即发货

Special Purpose Terminals, Grounding Clip, 18 – 14 AWG Wire Size, .8 – 2 mm² Wire Size, Unplated Plating, Reel, Open, Wire Insulation Support, PIDG
1最小包装量--
1742449-1详情
TE Connectivity 1742449-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
GROUNDING CLIP,.015 SST
Special Purpose Terminal Typeu2009
接地夹
Wire Sizeu2009(AWG)
18 – 14
Wire Sizeu2009(mm²)
.8 – 2
Terminal Material Thicknessu2009
.38u2009mmu2009[u2009.015u2009inu2009]
Terminal Plating Materialu2009
Unplated
TE Internal #
1742449-1
1742449-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。