TE Connectivity 1742910-1
- 收藏
- 对比
1742910-1
2460-1742910-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle / Dual Connection Terminal, Mating Tab Width .06 in [1.52 mm], 30 – 28 AWG Magnet Wire, MAG-MATE
1最小包装量--
1742910-1详情
TE Connectivity 1742910-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(mm)
.25 – .32
Magnet Wire Sizeu2009(AWG)
30 – 28
Mating Tab Thicknessu2009
.25u2009mmu2009[u2009.01u2009inu2009]
Mating Tab Widthu2009
1.52u2009mmu2009[u2009.06u2009inu2009]
Magnet Wire Terminal Typeu2009
Dual Connection Terminal, Receptacle
TE Internal Description
RECEPT. TAB, MAG-MATE,#30-28,
TE Internal #
1742910-1
1742910-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。