TE Connectivity 1742995-1
- 收藏
- 对比
1742995-1
2460-1742995-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .187 in [4.75 mm], Size 2, .41 – .91 mm Aluminum Wire, 21 – 19 AWG Aluminum Wire, MAG-MATE
1最小包装量--
1742995-1详情
TE Connectivity 1742995-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1742995-1
TE Internal Description
MAG-MATE W/250 CONN TAB TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
Aluminum Wire Sizeu2009(AWG)
21 – 19
1742995-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。