TE Connectivity 1776294-3
- 收藏
- 对比
1776294-3
2460-1776294-3
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Wire-to-Wire, 3 Position, 8 mm [.315 in] Centerline, 1 Row, 250 V, 24 – 12 AWG Wire Size, .2 – 3 mm² Wire Size, Wire & Cable, Power
1最小包装量--
1776294-3详情
TE Connectivity 1776294-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1776294-3
TE Internal Description
TSB23003=EUROPA TERM BLK,8MM
Alias #
AMPS-0-1776294-3
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Centerline (Pitch)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Number of Rowsu2009
1
Voltage Ratingu2009(V)
250
1776294-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。