TE Connectivity 1776310-3
- 收藏
- 对比
1776310-3
2460-1776310-3
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Wire-to-Wire, 3 Position, 13.5 mm [.531 in] Centerline, 1 Row, 300 V, 16 – 8 AWG Wire Size, 1.25 – 8 mm² Wire Size, Wire & Cable
1最小包装量--
1776310-3详情
TE Connectivity 1776310-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1776310-3
TE Internal Description
TSB150003=EUROPA T-BLK,13.5MM
Alias #
AMPS-0-1776310-3
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Centerline (Pitch)u2009
13.5u2009mmu2009[u2009.531u2009inu2009]
Number of Rowsu2009
1
Voltage Ratingu2009(V)
300
1776310-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。