TE Connectivity 1776312-4
- 收藏
- 对比
1776312-4
2460-1776312-4
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Wire-to-Wire, 4 Position, 14.5 mm [.571 in] Centerline, 1 Row, 600 V, 14 – 6 AWG Wire Size, 2 – 14 mm² Wire Size, Wire & Cable, Power
1最小包装量--
1776312-4详情
TE Connectivity 1776312-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1776312-4
TE Internal Description
TSB200004=EUROPA TM-BLK,14.5MM
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
14.5u2009mmu2009[u2009.571u2009inu2009]
Number of Rowsu2009
1
Voltage Ratingu2009(V)
600
1776312-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。