TE Connectivity 1776322-1
- 收藏
- 对比
1776322-1
2460-1776322-1
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Wire-to-Wire, 1 Position, 8 mm [.315 in] Centerline, 1 Row, 250 V, 26 – 16 AWG Wire Size, .12 – 1.4 mm² Wire Size, Wire & Cable, Power
1最小包装量--
1776322-1详情
TE Connectivity 1776322-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Ratingu2009(V)
250
Number of Rowsu2009
1
Centerline (Pitch)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
TE Internal Description
TSB230K 01DS=EUROPA TRM BLK,8MM
TE Internal #
1776322-1
1776322-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。