TE Connectivity 1-796693-1
- 收藏
- 对比
1-796693-1
2460-1-796693-1
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Plug, Wire-to-Board, 11 Position, .138 in [3.5 mm] Centerline, 1 Row, Side Wire Entry Angle, 30 – 14 AWG Wire Size
1最小包装量--
1-796693-1详情
TE Connectivity 1-796693-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-796693-1
TE Internal Description
11 POS TERMI-BLOK PLUG STACK
Terminal Block Connector Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
11
Centerline (Pitch)u2009
3.5u2009mmu2009[u2009.138u2009inu2009]
Number of Rowsu2009
1
1-796693-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。