TE Connectivity 1-829754-0
- 收藏
- 对比
1-829754-0
2460-1-829754-0
连接器,连接线
--
大陆
立即发货

1-829754-0 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
1-829754-0详情
TE Connectivity 1-829754-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polybutylene
Contact Materials
Bronze
RoHS
Compliant
终端
Solder
行数
1
螺距
5 mm
方向
直角
1-829754-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。