TE Connectivity 1856549-3
- 收藏
- 对比
1856549-3
2460-1856549-3
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Connectors, AMERICAS / ANZPAC / ASIA, Piercing, ≤ 1 kV, Conductor Range (Tap) 1.5 – 6 mm², XLPE, Overhead, Flexible, SIMEL EP
1最小包装量--
1856549-3详情
TE Connectivity 1856549-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Range (Main)u2009(mm²)
16 – 120
Conductor Range (Main)u2009(AWG)
6 – 2
Street Lighting Connector Voltage Classu2009(kV)
≤ 1
Street Lighting Connector Technologyu2009
Piercing
Street Lighting Connector Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, Worldwide
Alias #
F45314-000
TE Internal Description
EP120-13
TE Internal #
1856549-3
1856549-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。