TE Connectivity A27844-000
- 收藏
- 对比
A27844-000
2460-A27844-000
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Fuse Boxes, ASIA / China / AMERICAS, 500 V, Street Lighting Fuse Box, Door Height (Min) 300 mm, Door Width (Min) 90 mm, GURO EKM
1最小包装量--
A27844-000详情
TE Connectivity A27844-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A27844-000
TE Internal Description
EKM-2035-2D2
Alias #
6-1200717-2
Street Lighting Fuse Box Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Street Lighting Fuse Box Voltage Ratingu2009(V)
500
Street Lighting Fuse Box Product Typeu2009
Street Lighting Fuse Box
Door Height (Min)u2009(mm)
300
Door Width (Min)u2009(mm)
90
A27844-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。