TE Connectivity 1879151-5
- 收藏
- 对比
1879151-5详情
TE Connectivity 1879151-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
14-18
Contact Materials
Copper Alloy
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
26482
RoHS
N
Shell Style#
In-Line
Shell Sizes
14
系列
INDIA 26482
定位的数量
18 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
1879151-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity








哦! 它是空的。