TE Connectivity 1879166-9
- 收藏
- 对比
1879166-9详情
TE Connectivity 1879166-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
1206
材料
不锈钢
Unit Weight
0.096103 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Fascomp
Brand
Fascomp
RoHS
Details
包装
Bulk
类型
Hex
性别
Female / Female
子类别
Hardware
镀层
-
螺纹尺寸
6-32
产品类别
Standoffs, Spacers & Supports
外径
0.25 in
产品
Standoffs
产品类别
Standoffs & Spacers
长度
1/2 in
1879166-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity








哦! 它是空的。