TE Connectivity 1879443-5
- 收藏
- 对比
1879443-5详情
TE Connectivity 1879443-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 1 Day
终端数量
2
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
底座安装
Part # Aliases
TE80B2R2J
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
Package Description
,
Rohs Code
有
Manufacturer Part Number
1879443-5
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.73
系列
TE
ECCN 代码
EAR99
子类别
Resistors
技术
Wirewound
电阻器类型
固定电阻
产品类别
绕线电阻
产品类别
Wirewound Resistors - Chassis Mount
达到SVHC
compliant
1879443-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity








哦! 它是空的。