TE Connectivity 1879450-5
- 收藏
- 对比
1879450-5详情
TE Connectivity 1879450-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks, 6 Days
终端数量
2
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
底座安装
Part # Aliases
TE500B2R2J
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
Package Description
,
Rohs Code
有
Manufacturer Part Number
1879450-5
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
系列
TE
子类别
Resistors
技术
Wirewound
电阻器类型
固定电阻
Reach合规守则
compliant
产品类别
绕线电阻
产品类别
Wirewound Resistors - Chassis Mount
1879450-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity








哦! 它是空的。