TE Connectivity 1888376-2
- 收藏
- 对比
1888376-2详情
TE Connectivity 1888376-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
Performance Category
Cat 5
Factory Pack QuantityFactory Pack Quantity
80
Number of Positions / Contacts per Port
8P8C
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
1888376-2
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.67
连接器类型
电信和数据通信连接器
定位的数量
8 Position
子类别
Modular Connectors / Ethernet Connectors
Reach合规守则
unknown
Brand Name
AMP
产品类别
Modular Connectors / Ethernet Connectors
安装角
直角
产品类别
Modular Connectors / Ethernet Connectors
1888376-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。