TE Connectivity 1888506-2
- 收藏
- 对比
1888506-2
2460-1888506-2
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 2 x 4, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, Cat 5, Standard - Latch Down
1最小包装量--
1888506-2详情
TE Connectivity 1888506-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Port Matrix Configurationu2009
2 x 4
Port Configurationu2009
Multiple Ports
Modular Jack & Plug Interface Typeu2009
RJ45
TE Internal Description
2X4 OFFSET,SHLD,RJ45,STJK ASSY
TE Internal #
1888506-2
1888506-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。