TE Connectivity 1888509-3
- 收藏
- 对比
1888509-3
2460-1888509-3
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 2 x 6, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, Cat 5, Standard - Latch Down
1最小包装量--
1888509-3详情
TE Connectivity 1888509-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Port Matrix Configurationu2009
2 x 6
Port Configurationu2009
Multiple Ports
Modular Jack & Plug Interface Typeu2009
RJ45
TE Internal Description
2X6 OFFSET,SHLD,STJK ASY W/LED
TE Internal #
1888509-3
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
1888509-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。