TE Connectivity 1888652-2
- 收藏
- 对比
1888652-2
2460-1888652-2
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 2 x 1, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, OEG Miniature Relay PCF
1最小包装量--
1888652-2详情
TE Connectivity 1888652-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1888652-2
TE Internal Description
2X1 OFFSET STACK JACK
Modular Jack & Plug Interface Typeu2009
RJ45
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Port Matrix Configurationu2009
2 x 1
Port Configurationu2009
Multiple Ports
1888652-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。