TE Connectivity 1903385-1
- 收藏
- 对比
1903385-1
2460-1903385-1
连接器,连接线
--
大陆
立即发货

Docking Connectors, Receptacle, Cable-to-Board, .8 mm [.03 in] Centerline, 2 Row, 140 Signal Positions, 4 Power Positions, CHAMP Docking Connectors
1最小包装量--
1903385-1详情
TE Connectivity 1903385-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Signal Positionsu2009
140
Number of Rowsu2009
2
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.03u2009inu2009]
Connector Systemu2009
Cable-to-Board
Docking Connector Styleu2009
Receptacle
TE Internal Description
0.8 Docking Rec Assy 140P + Po
TE Internal #
1903385-1
1903385-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。