TE Connectivity 1-928854-1
- 收藏
- 对比
1-928854-1
2460-1-928854-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle / Dual Connection Terminal, .12 – .2 mm Aluminum Wire, 26 – 24 AWG Aluminum Wire, 26 – 23 AWG Magnet Wire, MAG-MATE
1最小包装量--
1-928854-1详情
TE Connectivity 1-928854-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-928854-1
TE Internal Description
MAG-MATE FLACHSTECK
Magnet Wire Terminal Typeu2009
Dual Connection Terminal, Receptacle
Aluminum Wire Sizeu2009(AWG)
26 – 24
Aluminum Wire Sizeu2009(mm)
.12 – .2
Magnet Wire Sizeu2009(AWG)
26 – 23
Magnet Wire Sizeu2009(mm)
.4 – .63
1-928854-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。