TE Connectivity 1-964108-1
- 收藏
- 对比
1-964108-1
2460-1-964108-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle / Dual Connection Terminal, Mating Tab Width .11 in [2.79 mm], Size 2, 30 – 26 AWG Magnet Wire, MAG-MATE
1最小包装量--
1-964108-1详情
TE Connectivity 1-964108-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-964108-1
TE Internal Description
MAG-MATE KONTAKT
Magnet Wire Terminal Typeu2009
Dual Connection Terminal, Receptacle
Mating Tab Widthu2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Mating Tab Thicknessu2009(mm)
.51, .79
Mating Tab Thicknessu2009(in)
.02, .031
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Sizeu2009(AWG)
30 – 26
1-964108-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。