TE Connectivity 1982198-1
- 收藏
- 对比
1982198-1
2460-1982198-1
模块化连接器 - 插头
--
大陆
立即发货

RJ22 Connectors, Standard Profile, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Vertical, Cat 3, Surface Mount, Top Entry, CGS SM
1最小包装量--
1982198-1详情
TE Connectivity 1982198-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Modular Connector Styleu2009
Jack
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Profileu2009
Standard
TE Internal Description
INV.MOD.JACK,4/4POS,HANDSET SM
TE Internal #
1982198-1
1982198-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。