TE Connectivity 1986280-1
- 收藏
- 对比
1986280-1
2460-1986280-1
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, Circular RJ45, Single Port, RJ Type Jacks & Plugs, Standard Connector Contact Density, Receptacle, Cat 5e, Industrial RJ45 Variant 1
1最小包装量--
1986280-1详情
TE Connectivity 1986280-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular Connector Styleu2009
Receptacle
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Port Configurationu2009
单端口
Modular Jack & Plug Interface Typeu2009
Circular RJ45
TE Internal Description
Receptacle Kit and Cover ODVA Ethernet
TE Internal #
1986280-1
1986280-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。