注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥348.721098
10
¥328.982165
100
¥310.360539
500
¥292.792958
1000
¥276.219773
TE Connectivity 1986715-2
- 收藏
- 对比
1986715-2
2460-1986715-2
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 2 Position, .591 in [15 mm] Centerline, 2 Row, Side Wire Entry Angle, 20 – 1 AWG Wire Size
--最小包装量--
¥
总价: ¥
1986715-2详情
TE Connectivity 1986715-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Centerline (Pitch)u2009
15u2009mmu2009[u2009.591u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Header
TE Internal Description
PWR TB 2PIN 2P,15.00 PCB-FLANGE
TE Internal #
1986715-2
1986715-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。