TE Connectivity 1989917-2
- 收藏
- 对比
1989917-2详情
TE Connectivity 1989917-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Wire Size
5 AWG
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Rohs Code
有
Manufacturer Part Number
1989917-2
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.74
ECCN 代码
EAR99
类型
环形舌片端子
HTS代码
8536.90.40.00
子类别
Terminals
Reach合规守则
compliant
Brand Name
TE Connectivity
镀层
Tin
端子和接线板类型
环形端子
产品类别
Terminals
产品类别
Terminals
1989917-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。