TE Connectivity 1SET111003R0000
- 收藏
- 对比
1SET111003R0000
2460-1SET111003R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, Pin Diameter 1.2 mm, 18 AWG Wire Size, .75 mm² Wire Size, .048 in [1.2 mm] Barrel Inside Diameter, Closed
1最小包装量--
1SET111003R0000详情
TE Connectivity 1SET111003R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET111003R0000
TE Internal Description
WF007-08-BL
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
Wire Sizeu2009(mm²)
.75
Wire Sizeu2009(AWG)
18
Accepts Wire Insulation Diameter Rangeu2009(in)
.107, .111
Accepts Wire Insulation Diameter Rangeu2009(mm)
2.7, 2.8
Pin Diameteru2009(mm)
1.2
1SET111003R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。