TE Connectivity 1SET111017R0000
- 收藏
- 对比
1SET111017R0000
2460-1SET111017R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, Pin Diameter 3.5 mm, 10 AWG Wire Size, 6 mm² Wire Size, .138 in [3.5 mm] Barrel Inside Diameter, Closed
1最小包装量--
1SET111017R0000详情
TE Connectivity 1SET111017R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET111017R0000
TE Internal Description
WF060-18-GN
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
Pin Diameteru2009(mm)
3.5
Accepts Wire Insulation Diameter Rangeu2009(mm)
6.2, 6.3
Accepts Wire Insulation Diameter Rangeu2009(in)
.245, .249
Wire Sizeu2009(AWG)
10
Wire Sizeu2009(mm²)
6
1SET111017R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。