TE Connectivity 1SET112010R0000
- 收藏
- 对比
1SET112010R0000
2460-1SET112010R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, Pin Diameter 4.8 mm, 10 AWG Wire Size, 6 mm² Wire Size, .189 in [4.8 mm] Barrel Inside Diameter, Closed
--最小包装量--
1SET112010R0000详情
TE Connectivity 1SET112010R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
10
Wire Sizeu2009(mm²)
6
TE Internal #
1SET112010R0000
TE Internal Description
WFD060-14-GN
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
Pin Diameteru2009(mm)
4.8
Accepts Wire Insulation Diameter Rangeu2009
10u2009mmu2009[u2009.394u2009inu2009]
1SET112010R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。