TE Connectivity 1SET112015R0000
- 收藏
- 对比
1SET112015R0000
2460-1SET112015R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, Pin Diameter 3.7 mm, 12 AWG Wire Size, 4 mm² Wire Size, .146 in [3.7 mm] Barrel Inside Diameter, Closed
1最小包装量--
1SET112015R0000详情
TE Connectivity 1SET112015R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
4
Wire Sizeu2009(AWG)
12
Accepts Wire Insulation Diameter Rangeu2009(in)
.17, .347
Accepts Wire Insulation Diameter Rangeu2009(mm)
4.3, 8.8
Pin Diameteru2009(mm)
3.7
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
TE Internal Description
WFD040-12-GR
TE Internal #
1SET112015R0000
1SET112015R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。