TE Connectivity 1SET151001R0000
- 收藏
- 对比
1SET151001R0000
2460-1SET151001R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Wire Pin, Pin Diameter 1.78 mm [.07 in], 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, 509 – 3260 CMA Wire Size
1最小包装量--
1SET151001R0000详情
TE Connectivity 1SET151001R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pin Diameteru2009
1.78u2009mmu2009[u2009.07u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009(mm)
2.67 – 3.36, 3.71
Accepts Wire Insulation Diameter Rangeu2009(in)
.105 – .14, .146
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.3 – 1.42
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
导线引脚
TE Internal Description
WP015-V-R1
TE Internal #
1SET151001R0000
1SET151001R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。