TE Connectivity 1SET151005R0000
- 收藏
- 对比
1SET151005R0000
2460-1SET151005R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Wire Pin, Pin Diameter 2.6 mm [.102 in], 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, 5180 – 13100 CMA Wire Size
1最小包装量--
1SET151005R0000详情
TE Connectivity 1SET151005R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
3 – 6
Wire Sizeu2009(AWG)
12 – 10
Accepts Wire Insulation Diameter Rangeu2009(in)
.15 – .25, .251
Accepts Wire Insulation Diameter Rangeu2009(mm)
3.8 – 6.4, 6.4
Pin Diameteru2009
2.6u2009mmu2009[u2009.102u2009inu2009]
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
导线引脚
TE Internal Description
WP060-V
TE Internal #
1SET151005R0000
功率耗散
3
1SET151005R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。