TE Connectivity 1SET152001R0000
- 收藏
- 对比
1SET152001R0000
2460-1SET152001R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Pin, Tab Width 2.95 mm [.116 in], Tab Thickness .79 mm [.031 in], 22 – 16 AWG Wire Size, .26 – 1.65 mm² Wire Size
1最小包装量--
1SET152001R0000详情
TE Connectivity 1SET152001R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET152001R0000
TE Internal Description
WPF015-V
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Pin
Tab Widthu2009
2.95u2009mmu2009[u2009.116u2009inu2009]
Tab Thicknessu2009
.79u2009mmu2009[u2009.031u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009(mm)
2.7 – 3.6, 3.6
Accepts Wire Insulation Diameter Rangeu2009(in)
.106 – .141, .141
Wire Sizeu2009(AWG)
22 – 16
1SET152001R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。