TE Connectivity 1SET152006R0000
- 收藏
- 对比
1SET152006R0000
2460-1SET152006R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Tab, Tab Width 4.06 mm [.16 in], Tab Thickness 1.02 mm [.04 in], 12 – 10 AWG Wire Size, 2.62 – 6.64 mm² Wire Size
1最小包装量--
1SET152006R0000详情
TE Connectivity 1SET152006R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET152006R0000
TE Internal Description
WPF060-N
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Tab
Tab Widthu2009
4.06u2009mmu2009[u2009.16u2009inu2009]
Tab Thicknessu2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009(mm)
3.8 – 6.4, 6.4
Accepts Wire Insulation Diameter Rangeu2009(in)
.149 – .251, .25
Wire Sizeu2009(AWG)
12 – 10
1SET152006R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。