TE Connectivity 1SET164001R0000
- 收藏
- 对比
1SET164001R0000
2460-1SET164001R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Shur-Plug, Pin Diameter 3.96 mm [.156 in], 20 – 15 AWG Wire Size, .5 – 1.5 mm² Wire Size, 1022 – 3257 CMA Wire Size
1最小包装量--
1SET164001R0000详情
TE Connectivity 1SET164001R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.5 – 1.5
Wire Sizeu2009(AWG)
20 – 15
Accepts Wire Insulation Diameter Rangeu2009
3.5u2009mmu2009[u2009.138u2009inu2009]
Pin Diameteru2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Shur-Plug
TE Internal Description
SPI015-V
TE Internal #
1SET164001R0000
1SET164001R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。