TE Connectivity 1SET164003R0000
- 收藏
- 对比
1SET164003R0000
2460-1SET164003R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Shur-Plug Receptacle, 20 – 16 AWG Wire Size, .5 – 1.31 mm² Wire Size, 1022 – 2583 CMA Wire Size, Closed, Tin Plating
1最小包装量--
1SET164003R0000详情
TE Connectivity 1SET164003R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET164003R0000
TE Internal Description
SPR007-N-R1
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Shur-Plug Receptacle
Accepts Wire Insulation Diameter Rangeu2009
3.3u2009mmu2009[u2009.13u2009inu2009]
Wire Sizeu2009(AWG)
20 – 16
Wire Sizeu2009(mm²)
.5 – 1.31
Wire Sizeu2009(CMA)
1022 – 2583
1SET164003R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。