TE Connectivity 1SET164006R0000
- 收藏
- 对比
1SET164006R0000
2460-1SET164006R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Shur-Plug Receptacle, 17 – 13 AWG Wire Size, 1 – 2.6 mm² Wire Size, 2048 – 5178 CMA Wire Size, Closed, Tin Plating
1最小包装量--
1SET164006R0000详情
TE Connectivity 1SET164006R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET164006R0000
TE Internal Description
SPR025-N
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Shur-Plug Receptacle
Wire Sizeu2009(CMA)
2048 – 5178
Wire Sizeu2009(mm²)
1 – 2.6
Wire Sizeu2009(AWG)
17 – 13
Accepts Wire Insulation Diameter Rangeu2009
4u2009mmu2009[u2009.157u2009inu2009]
1SET164006R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。