TE Connectivity 1SET411315R0000
- 收藏
- 对比
1SET411315R0000
2460-1SET411315R0000
线槽,走线系统 - 附件
--
大陆
立即发货

Wire Retainer, Height 2.953 in [75 mm], Length 4.449 in [113 mm], Width 20 mm [.787 in]
1最小包装量--
1SET411315R0000详情
TE Connectivity 1SET411315R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET411315R0000
TE Internal Description
WD-1-RT-1208
Wiring Duct Product Typeu2009
导线保持器
Product Heightu2009
75u2009mmu2009[u20092.953u2009inu2009]
Product Lengthu2009
113u2009mmu2009[u20094.449u2009inu2009]
Product Widthu2009
20u2009mmu2009[u2009.787u2009inu2009]
Packaging Quantityu2009
10
1SET411315R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。