TE Connectivity 1SET540006R0000
- 收藏
- 对比
1SET540006R0000
2460-1SET540006R0000
标签,标志,护栏,标识
--
大陆
立即发货

Printer Ribbons, Resin, Black, Length 300 m [984 ft], Width 100 mm [3.9 in], Thermal Transfer Ribbons
1最小包装量--
1SET540006R0000详情
TE Connectivity 1SET540006R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET540006R0000
TE Internal Description
1966-RIBBON-E
Printer Ink Typeu2009
Resin
Printer Ribbon Coloru2009
Black
Printer Ribbon Lengthu2009
300u2009mu2009[u2009984u2009ftu2009]
Printer Ribbon Widthu2009
100u2009mmu2009[u20093.9u2009inu2009]
1SET540006R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。