TE Connectivity 1SNA235734R0000
- 收藏
- 对比
1SNA235734R0000
2460-1SNA235734R0000
标签,标志,护栏,标识
--
大陆
立即发货

Printer Ribbons, Wax, Black, Length 130 m [426 ft], Width 60 mm [2.36 in], ENTRELEC HTP600
1最小包装量--
1SNA235734R0000详情
TE Connectivity 1SNA235734R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RIB1-B
Printer Ink Typeu2009
Wax
Printer Ribbon Coloru2009
Black
Printer Ribbon Lengthu2009
130u2009mu2009[u2009426u2009ftu2009]
Printer Ribbon Widthu2009
60u2009mmu2009[u20092.36u2009inu2009]
TE Internal #
1SNA235734R0000
1SNA235734R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。