TE Connectivity 1SET540012R0000
- 收藏
- 对比
1SET540012R0000
2460-1SET540012R0000
标签,标志,护栏,标识
--
大陆
立即发货

Printer Ribbons, Resin, White, Length 300 m [984 ft], Width 110 mm [4.33 in], Thermal Transfer Ribbons
1最小包装量--
1SET540012R0000详情
TE Connectivity 1SET540012R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Printer Ribbon Widthu2009
110u2009mmu2009[u20094.33u2009inu2009]
Printer Ribbon Lengthu2009
300u2009mu2009[u2009984u2009ftu2009]
Printer Ribbon Coloru2009
White
Printer Ink Typeu2009
Resin
TE Internal Description
RIB-1976-300-110-L-9-E
TE Internal #
1SET540012R0000
1SET540012R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。