TE Connectivity 1SNA105052R2100
- 收藏
- 对比
1SNA105052R2100
2460-1SNA105052R2100
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, White, Product Spacing .196 in [5 mm], 2 Position, Screw Terminal, ENTRELEC SNA
1最小包装量--
1SNA105052R2100详情
TE Connectivity 1SNA105052R2100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA105052R2100
TE Internal Description
MA2.5/5
Block Functionu2009
Feed-Through
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
12
Rated Cross Sectionu2009(mm²)
2.5
Primary Product Coloru2009
White
1SNA105052R2100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。