TE Connectivity 1SNA115208R0400
- 收藏
- 对比
1SNA115208R0400
2460-1SNA115208R0400
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, Gray, Product Spacing .236 in [6 mm], 2 Position, Screw Terminal, ENTRELEC SNA
1最小包装量--
1SNA115208R0400详情
TE Connectivity 1SNA115208R0400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA115208R0400
TE Internal Description
M4/6.C
Block Functionu2009
Feed-Through
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
10
Rated Cross Sectionu2009(mm²)
4
Primary Product Coloru2009
Gray
1SNA115208R0400拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。